Vishay Intertechnology, Inc. RES 0.226 OHM 3W 1% WW AXIAL RWR89SR226FSBSL

Description
RES 0.226ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.226ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.226 OHM 3W 1% WW AXIAL - RWR89SR226FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 3W 1% WW AXIAL
RWR89SR226FSBSL
RES 0.226 OHM 3W 1% WW AXIAL RWR89SR226FSBSL
RES 0.226ohm 3W 1% WW AXIAL

RES 0.226ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR226FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR226FSBSL
Wirewound Resistors 3110-RWR89SR226FSBSL
ESS-2B .226 1% RWR89SR226FS BSL

ESS-2B .226 1% RWR89SR226FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR226FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR226FSBSL-ND
Through Hole Resistors RWR89SR226FSBSL-ND
226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR226FSBSL 3110-RWR89SR226FSBSL RWR89SR226FSBSL-ND
Product Name RES 0.226 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers