Vishay Intertechnology, Inc. RES 0.252 OHM 3W 0.5% WW AXIAL RWR89SR252DSBSL

Description
RES 0.252ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.252ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.252 OHM 3W 0.5% WW AXIAL - RWR89SR252DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.252 OHM 3W 0.5% WW AXIAL
RWR89SR252DSBSL
RES 0.252 OHM 3W 0.5% WW AXIAL RWR89SR252DSBSL
RES 0.252ohm 3W 0.5% WW AXIAL

RES 0.252ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR252DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR252DSBSL
Wirewound Resistors 3110-RWR89SR252DSBSL
ESS-2B .252 .5% RWR89SR252DS BSL

ESS-2B .252 .5% RWR89SR252DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR252DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR252DSBSL-ND
Through Hole Resistors RWR89SR252DSBSL-ND
252 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

252 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR252DSBSL 3110-RWR89SR252DSBSL RWR89SR252DSBSL-ND
Product Name RES 0.252 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2520 ohms 0.2520 ohms 0.2520 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers