Vishay Intertechnology, Inc. RES 0.383 OHM 3W 1% WW AXIAL RWR89SR383FRB12

Description
RES 0.383ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 3W 1% WW AXIAL - RWR89SR383FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 3W 1% WW AXIAL
RWR89SR383FRB12
RES 0.383 OHM 3W 1% WW AXIAL RWR89SR383FRB12
RES 0.383ohm 3W 1% WW AXIAL

RES 0.383ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR383FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR383FRB12-ND
Through Hole Resistors RWR89SR383FRB12-ND
383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR383FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR383FRB12
Wirewound Resistors 3110-RWR89SR383FRB12
ESS-2B .383 1% RWR89SR383FR B12

ESS-2B .383 1% RWR89SR383FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR383FRB12 RWR89SR383FRB12-ND 3110-RWR89SR383FRB12
Product Name RES 0.383 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details