Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR169FRRSL

Description
ESS-2B .169 1% RWR89SR169FR RSL
Request a Quote Datasheet
Description
ESS-2B .169 1% RWR89SR169FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR169FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR169FRRSL
Wirewound Resistors 3110-RWR89SR169FRRSL
ESS-2B .169 1% RWR89SR169FR RSL

ESS-2B .169 1% RWR89SR169FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR169FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR169FRRSL-ND
Through Hole Resistors RWR89SR169FRRSL-ND
169 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.169 OHM 3W 1% WW AXIAL - RWR89SR169FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 3W 1% WW AXIAL
RWR89SR169FRRSL
RES 0.169 OHM 3W 1% WW AXIAL RWR89SR169FRRSL
RES 0.169ohm 3W 1% WW AXIAL

RES 0.169ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR169FRRSL RWR89SR169FRRSL-ND RWR89SR169FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.169 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details