RES 0.402ohm 3W 1% WW AXIAL
ESS-2B .402 1% RWR89SR402FS S73
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,0.402Ohms,1+/-
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR89SR402FSS73 | 3110-RWR89SR402FSS73 | RWR89SR402FSS73-ND | 64C5594 |
| Product Name | RES 0.402 OHM 3W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 0.4020 ohms | 0.4020 ohms | 0.4020 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 3 watts | 3 watts | ||
| Category / Application | Industrial | General Use |