Vishay Intertechnology, Inc. RES 0.324 OHM 3W 1% WW AXIAL RWR89SR324FPB12

Description
RES 0.324ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.324ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.324 OHM 3W 1% WW AXIAL - RWR89SR324FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 3W 1% WW AXIAL
RWR89SR324FPB12
RES 0.324 OHM 3W 1% WW AXIAL RWR89SR324FPB12
RES 0.324ohm 3W 1% WW AXIAL

RES 0.324ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR324FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR324FPB12-ND
Through Hole Resistors RWR89SR324FPB12-ND
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR324FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR324FPB12
Wirewound Resistors 3110-RWR89SR324FPB12
ESS-2B .324 1% RWR89SR324FP B12

ESS-2B .324 1% RWR89SR324FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR324FPB12 RWR89SR324FPB12-ND 3110-RWR89SR324FPB12
Product Name RES 0.324 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details