Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR360FMB12

Description
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR360FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR360FMB12-ND
Through Hole Resistors RWR89SR360FMB12-ND
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.36 OHM 3W 1% WW AXIAL - RWR89SR360FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 3W 1% WW AXIAL
RWR89SR360FMB12
RES 0.36 OHM 3W 1% WW AXIAL RWR89SR360FMB12
RES 0.36ohm 3W 1% WW AXIAL

RES 0.36ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR360FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR360FMB12
Wirewound Resistors 3110-RWR89SR360FMB12
ESS-2B .36 1% RWR89SR360FM B12

ESS-2B .36 1% RWR89SR360FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR360FMB12-ND RWR89SR360FMB12 3110-RWR89SR360FMB12
Product Name Through Hole Resistors RES 0.36 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details