Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR226FSB12

Description
226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR226FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR226FSB12-ND
Through Hole Resistors RWR89SR226FSB12-ND
226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR226FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR226FSB12
Wirewound Resistors 3110-RWR89SR226FSB12
ESS-2B .226 1% RWR89SR226FS B12

ESS-2B .226 1% RWR89SR226FS B12

Supplier's Site Datasheet
RES 0.226 OHM 3W 1% WW AXIAL - RWR89SR226FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 3W 1% WW AXIAL
RWR89SR226FSB12
RES 0.226 OHM 3W 1% WW AXIAL RWR89SR226FSB12
RES 0.226ohm 3W 1% WW AXIAL

RES 0.226ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR226FSB12-ND 3110-RWR89SR226FSB12 RWR89SR226FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.226 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers