Vishay Intertechnology, Inc. RES 0.383 OHM 3W 1% WW AXIAL RWR89SR383FSS73

Description
RES 0.383ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 3W 1% WW AXIAL - RWR89SR383FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 3W 1% WW AXIAL
RWR89SR383FSS73
RES 0.383 OHM 3W 1% WW AXIAL RWR89SR383FSS73
RES 0.383ohm 3W 1% WW AXIAL

RES 0.383ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR383FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR383FSS73-ND
Through Hole Resistors RWR89SR383FSS73-ND
383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR383FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR383FSS73
Wirewound Resistors 3110-RWR89SR383FSS73
ESS-2B .383 1% RWR89SR383FS S73

ESS-2B .383 1% RWR89SR383FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR383FSS73 RWR89SR383FSS73-ND 3110-RWR89SR383FSS73
Product Name RES 0.383 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers