Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR374FSB12

Description
ESS-2B .374 1% RWR89SR374FS B12
Request a Quote Datasheet
Description
ESS-2B .374 1% RWR89SR374FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR374FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR374FSB12
Wirewound Resistors 3110-RWR89SR374FSB12
ESS-2B .374 1% RWR89SR374FS B12

ESS-2B .374 1% RWR89SR374FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR374FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR374FSB12-ND
Through Hole Resistors RWR89SR374FSB12-ND
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.374 OHM 3W 1% WW AXIAL - RWR89SR374FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 3W 1% WW AXIAL
RWR89SR374FSB12
RES 0.374 OHM 3W 1% WW AXIAL RWR89SR374FSB12
RES 0.374ohm 3W 1% WW AXIAL

RES 0.374ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR374FSB12 RWR89SR374FSB12-ND RWR89SR374FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.374 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details