Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR432FSS73

Description
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR432FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR432FSS73-ND
Through Hole Resistors RWR89SR432FSS73-ND
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR432FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR432FSS73
Wirewound Resistors 3110-RWR89SR432FSS73
ESS-2B .432 1% RWR89SR432FS S73

ESS-2B .432 1% RWR89SR432FS S73

Supplier's Site Datasheet
RES 0.432 OHM 3W 1% WW AXIAL - RWR89SR432FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 3W 1% WW AXIAL
RWR89SR432FSS73
RES 0.432 OHM 3W 1% WW AXIAL RWR89SR432FSS73
RES 0.432ohm 3W 1% WW AXIAL

RES 0.432ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR432FSS73-ND 3110-RWR89SR432FSS73 RWR89SR432FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.432 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers