Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR324FPBSL

Description
ESS-2B .324 1% RWR89SR324FP BSL
Request a Quote Datasheet
Description
ESS-2B .324 1% RWR89SR324FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR324FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR324FPBSL
Wirewound Resistors 3110-RWR89SR324FPBSL
ESS-2B .324 1% RWR89SR324FP BSL

ESS-2B .324 1% RWR89SR324FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR324FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR324FPBSL-ND
Through Hole Resistors RWR89SR324FPBSL-ND
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.324 OHM 3W 1% WW AXIAL - RWR89SR324FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 3W 1% WW AXIAL
RWR89SR324FPBSL
RES 0.324 OHM 3W 1% WW AXIAL RWR89SR324FPBSL
RES 0.324ohm 3W 1% WW AXIAL

RES 0.324ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR324FPBSL RWR89SR324FPBSL-ND RWR89SR324FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.324 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Through Hole Resistors - C3A200RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details