Vishay Intertechnology, Inc. RES 0.178 OHM 3W 1% WW AXIAL RWR89SR178FSRSL

Description
RES 0.178ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.178ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.178 OHM 3W 1% WW AXIAL - RWR89SR178FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 3W 1% WW AXIAL
RWR89SR178FSRSL
RES 0.178 OHM 3W 1% WW AXIAL RWR89SR178FSRSL
RES 0.178ohm 3W 1% WW AXIAL

RES 0.178ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR178FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR178FSRSL-ND
Through Hole Resistors RWR89SR178FSRSL-ND
178 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR178FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR178FSRSL
Wirewound Resistors 3110-RWR89SR178FSRSL
ESS-2B .178 1% RWR89SR178FS RSL

ESS-2B .178 1% RWR89SR178FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR178FSRSL RWR89SR178FSRSL-ND 3110-RWR89SR178FSRSL
Product Name RES 0.178 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 6-1625963-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details