Vishay Intertechnology, Inc. RES 0.249 OHM 3W 1% WW AXIAL RWR89SR249FPS70

Description
RES 0.249ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 3W 1% WW AXIAL - RWR89SR249FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 3W 1% WW AXIAL
RWR89SR249FPS70
RES 0.249 OHM 3W 1% WW AXIAL RWR89SR249FPS70
RES 0.249ohm 3W 1% WW AXIAL

RES 0.249ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR249FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR249FPS70-ND
Through Hole Resistors RWR89SR249FPS70-ND
249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR249FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR249FPS70
Wirewound Resistors 3110-RWR89SR249FPS70
ESS-2B .249 1% RWR89SR249FP S70

ESS-2B .249 1% RWR89SR249FP S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR249FPS70 RWR89SR249FPS70-ND 3110-RWR89SR249FPS70
Product Name RES 0.249 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details