Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR221FSBSL

Description
221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR221FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR221FSBSL-ND
Through Hole Resistors RWR89SR221FSBSL-ND
221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.221 OHM 3W 1% WW AXIAL - RWR89SR221FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 3W 1% WW AXIAL
RWR89SR221FSBSL
RES 0.221 OHM 3W 1% WW AXIAL RWR89SR221FSBSL
RES 0.221ohm 3W 1% WW AXIAL

RES 0.221ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR221FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR221FSBSL
Wirewound Resistors 3110-RWR89SR221FSBSL
ESS-2B .221 1% RWR89SR221FS BSL

ESS-2B .221 1% RWR89SR221FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR221FSBSL-ND RWR89SR221FSBSL 3110-RWR89SR221FSBSL
Product Name Through Hole Resistors RES 0.221 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers