Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR360FSRSL

Description
ESS-2B .36 1% RWR89SR360FS RSL
Request a Quote Datasheet
Description
ESS-2B .36 1% RWR89SR360FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR360FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR360FSRSL
Wirewound Resistors 3110-RWR89SR360FSRSL
ESS-2B .36 1% RWR89SR360FS RSL

ESS-2B .36 1% RWR89SR360FS RSL

Supplier's Site Datasheet
RES 0.36 OHM 3W 1% WW AXIAL - RWR89SR360FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 3W 1% WW AXIAL
RWR89SR360FSRSL
RES 0.36 OHM 3W 1% WW AXIAL RWR89SR360FSRSL
RES 0.36ohm 3W 1% WW AXIAL

RES 0.36ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR360FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR360FSRSL-ND
Through Hole Resistors RWR89SR360FSRSL-ND
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR360FSRSL RWR89SR360FSRSL RWR89SR360FSRSL-ND
Product Name Wirewound Resistors RES 0.36 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details