Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR280FRRSL

Description
280 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR280FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR280FRRSL-ND
Through Hole Resistors RWR89SR280FRRSL-ND
280 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR280FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR280FRRSL
Wirewound Resistors 3110-RWR89SR280FRRSL
ESS-2B .28 1% RWR89SR280FR RSL

ESS-2B .28 1% RWR89SR280FR RSL

Supplier's Site Datasheet
RES 0.28 OHM 3W 1% WW AXIAL - RWR89SR280FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 3W 1% WW AXIAL
RWR89SR280FRRSL
RES 0.28 OHM 3W 1% WW AXIAL RWR89SR280FRRSL
RES 0.28ohm 3W 1% WW AXIAL

RES 0.28ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR280FRRSL-ND 3110-RWR89SR280FRRSL RWR89SR280FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.28 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 2-1879073-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers