Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR470FRS73

Description
ESS-2B .47 1% RWR89SR470FR S73
Request a Quote Datasheet
Description
ESS-2B .47 1% RWR89SR470FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR470FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR470FRS73
Wirewound Resistors 3110-RWR89SR470FRS73
ESS-2B .47 1% RWR89SR470FR S73

ESS-2B .47 1% RWR89SR470FR S73

Supplier's Site Datasheet
RES 0.47 OHM 3W 1% WW AXIAL - RWR89SR470FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 3W 1% WW AXIAL
RWR89SR470FRS73
RES 0.47 OHM 3W 1% WW AXIAL RWR89SR470FRS73
RES 0.47ohm 3W 1% WW AXIAL

RES 0.47ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR470FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR470FRS73-ND
Through Hole Resistors RWR89SR470FRS73-ND
470 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR470FRS73 RWR89SR470FRS73 RWR89SR470FRS73-ND
Product Name Wirewound Resistors RES 0.47 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details