Vishay Intertechnology, Inc. RES 0.332 OHM 3W 1% WW AXIAL RWR89SR332FSS70

Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 3W 1% WW AXIAL - RWR89SR332FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 3W 1% WW AXIAL
RWR89SR332FSS70
RES 0.332 OHM 3W 1% WW AXIAL RWR89SR332FSS70
RES 0.332ohm 3W 1% WW AXIAL

RES 0.332ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR332FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR332FSS70
Wirewound Resistors 3110-RWR89SR332FSS70
ESS-2B .332 1% RWR89SR332FS S70

ESS-2B .332 1% RWR89SR332FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR332FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR332FSS70-ND
Through Hole Resistors RWR89SR332FSS70-ND
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR332FSS70 3110-RWR89SR332FSS70 RWR89SR332FSS70-ND
Product Name RES 0.332 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details