Vishay Intertechnology, Inc. RES 0.221 OHM 3W 1% WW AXIAL RWR89SR221FRRSL

Description
RES 0.221ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.221ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.221 OHM 3W 1% WW AXIAL - RWR89SR221FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 3W 1% WW AXIAL
RWR89SR221FRRSL
RES 0.221 OHM 3W 1% WW AXIAL RWR89SR221FRRSL
RES 0.221ohm 3W 1% WW AXIAL

RES 0.221ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR221FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR221FRRSL
Wirewound Resistors 3110-RWR89SR221FRRSL
ESS-2B .221 1% RWR89SR221FR RSL

ESS-2B .221 1% RWR89SR221FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR221FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR221FRRSL-ND
Through Hole Resistors RWR89SR221FRRSL-ND
221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR221FRRSL 3110-RWR89SR221FRRSL RWR89SR221FRRSL-ND
Product Name RES 0.221 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details