Vishay Intertechnology, Inc. RES 0.2 OHM 3W 1% WW AXIAL RWR89SR200FRS73

Description
RES 0.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 3W 1% WW AXIAL - RWR89SR200FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 3W 1% WW AXIAL
RWR89SR200FRS73
RES 0.2 OHM 3W 1% WW AXIAL RWR89SR200FRS73
RES 0.2ohm 3W 1% WW AXIAL

RES 0.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR200FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR200FRS73-ND
Through Hole Resistors RWR89SR200FRS73-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR200FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR200FRS73
Wirewound Resistors 3110-RWR89SR200FRS73
ESS-2B .2 1% RWR89SR200FR S73

ESS-2B .2 1% RWR89SR200FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5356
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5356
Resistor,Metal Alloy,0.2Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.2Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR200FRS73 RWR89SR200FRS73-ND 3110-RWR89SR200FRS73 64C5356
Product Name RES 0.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details