Vishay Intertechnology, Inc. RES 0.154 OHM 3W 1% WW AXIAL RWR89SR154FSRSL

Description
RES 0.154ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.154ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.154 OHM 3W 1% WW AXIAL - RWR89SR154FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 3W 1% WW AXIAL
RWR89SR154FSRSL
RES 0.154 OHM 3W 1% WW AXIAL RWR89SR154FSRSL
RES 0.154ohm 3W 1% WW AXIAL

RES 0.154ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR154FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR154FSRSL-ND
Through Hole Resistors RWR89SR154FSRSL-ND
154 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR154FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR154FSRSL
Wirewound Resistors 3110-RWR89SR154FSRSL
ESS-2B .154 1% RWR89SR154FS RSL

ESS-2B .154 1% RWR89SR154FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR154FSRSL RWR89SR154FSRSL-ND 3110-RWR89SR154FSRSL
Product Name RES 0.154 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers