Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR500DRRSL

Description
500 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR500DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR500DRRSL-ND
Through Hole Resistors RWR89SR500DRRSL-ND
500 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.5 OHM 3W 0.5% WW AXIAL - RWR89SR500DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 3W 0.5% WW AXIAL
RWR89SR500DRRSL
RES 0.5 OHM 3W 0.5% WW AXIAL RWR89SR500DRRSL
RES 0.5ohm 3W 0.5% WW AXIAL

RES 0.5ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR500DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR500DRRSL
Wirewound Resistors 3110-RWR89SR500DRRSL
ESS-2B .5 .5% RWR89SR500DR RSL

ESS-2B .5 .5% RWR89SR500DR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR500DRRSL-ND RWR89SR500DRRSL 3110-RWR89SR500DRRSL
Product Name Through Hole Resistors RES 0.5 OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details