Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR324FRS73

Description
ESS-2B .324 1% RWR89SR324FR S73
Request a Quote Datasheet
Description
ESS-2B .324 1% RWR89SR324FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR324FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR324FRS73
Wirewound Resistors 3110-RWR89SR324FRS73
ESS-2B .324 1% RWR89SR324FR S73

ESS-2B .324 1% RWR89SR324FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR324FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR324FRS73-ND
Through Hole Resistors RWR89SR324FRS73-ND
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.324 OHM 3W 1% WW AXIAL - RWR89SR324FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 3W 1% WW AXIAL
RWR89SR324FRS73
RES 0.324 OHM 3W 1% WW AXIAL RWR89SR324FRS73
RES 0.324ohm 3W 1% WW AXIAL

RES 0.324ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR324FRS73 RWR89SR324FRS73-ND RWR89SR324FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.324 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details