Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR232FRS73

Description
ESS-2B .232 1% RWR89SR232FR S73
Request a Quote Datasheet
Description
ESS-2B .232 1% RWR89SR232FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR232FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR232FRS73
Wirewound Resistors 3110-RWR89SR232FRS73
ESS-2B .232 1% RWR89SR232FR S73

ESS-2B .232 1% RWR89SR232FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR232FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR232FRS73-ND
Through Hole Resistors RWR89SR232FRS73-ND
232 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.232 OHM 3W 1% WW AXIAL - RWR89SR232FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 3W 1% WW AXIAL
RWR89SR232FRS73
RES 0.232 OHM 3W 1% WW AXIAL RWR89SR232FRS73
RES 0.232ohm 3W 1% WW AXIAL

RES 0.232ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR232FRS73 RWR89SR232FRS73-ND RWR89SR232FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.232 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2320 ohms 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers