Vishay Intertechnology, Inc. RES 0.226 OHM 3W 1% WW AXIAL RWR89SR226FSS70

Description
RES 0.226ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.226ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.226 OHM 3W 1% WW AXIAL - RWR89SR226FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 3W 1% WW AXIAL
RWR89SR226FSS70
RES 0.226 OHM 3W 1% WW AXIAL RWR89SR226FSS70
RES 0.226ohm 3W 1% WW AXIAL

RES 0.226ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR226FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR226FSS70-ND
Through Hole Resistors RWR89SR226FSS70-ND
226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR226FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR226FSS70
Wirewound Resistors 3110-RWR89SR226FSS70
ESS-2B .226 1% RWR89SR226FS S70

ESS-2B .226 1% RWR89SR226FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR226FSS70 RWR89SR226FSS70-ND 3110-RWR89SR226FSS70
Product Name RES 0.226 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 6661572 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers