Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR187FRB12

Description
ESS-2B .187 1% RWR89SR187FR B12
Request a Quote Datasheet
Description
ESS-2B .187 1% RWR89SR187FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR187FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR187FRB12
Wirewound Resistors 3110-RWR89SR187FRB12
ESS-2B .187 1% RWR89SR187FR B12

ESS-2B .187 1% RWR89SR187FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR187FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR187FRB12-ND
Through Hole Resistors RWR89SR187FRB12-ND
187 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.187 OHM 3W 1% WW AXIAL - RWR89SR187FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.187 OHM 3W 1% WW AXIAL
RWR89SR187FRB12
RES 0.187 OHM 3W 1% WW AXIAL RWR89SR187FRB12
RES 0.187ohm 3W 1% WW AXIAL

RES 0.187ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR187FRB12 RWR89SR187FRB12-ND RWR89SR187FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.187 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1870 ohms 0.1870 ohms 0.1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details