Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR200FMB12

Description
ESS-2B .2 1% RWR89SR200FM B12
Request a Quote Datasheet
Description
ESS-2B .2 1% RWR89SR200FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR200FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR200FMB12
Wirewound Resistors 3110-RWR89SR200FMB12
ESS-2B .2 1% RWR89SR200FM B12

ESS-2B .2 1% RWR89SR200FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR200FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR200FMB12-ND
Through Hole Resistors RWR89SR200FMB12-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.2 OHM 3W 1% WW AXIAL - RWR89SR200FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 3W 1% WW AXIAL
RWR89SR200FMB12
RES 0.2 OHM 3W 1% WW AXIAL RWR89SR200FMB12
RES 0.2ohm 3W 1% WW AXIAL

RES 0.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR200FMB12 RWR89SR200FMB12-ND RWR89SR200FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details