Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR499DRS70

Description
ESS-2B .499 .5% RWR89SR499DR S70
Request a Quote Datasheet
Description
ESS-2B .499 .5% RWR89SR499DR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR499DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499DRS70
Wirewound Resistors 3110-RWR89SR499DRS70
ESS-2B .499 .5% RWR89SR499DR S70

ESS-2B .499 .5% RWR89SR499DR S70

Supplier's Site Datasheet
RES 0.499 OHM 3W 0.5% WW AXIAL - RWR89SR499DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 0.5% WW AXIAL
RWR89SR499DRS70
RES 0.499 OHM 3W 0.5% WW AXIAL RWR89SR499DRS70
RES 0.499ohm 3W 0.5% WW AXIAL

RES 0.499ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR499DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499DRS70-ND
Through Hole Resistors RWR89SR499DRS70-ND
499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR499DRS70 RWR89SR499DRS70 RWR89SR499DRS70-ND
Product Name Wirewound Resistors RES 0.499 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details