Vishay Intertechnology, Inc. RES 0.301 OHM 3W 1% WW AXIAL RWR89SR301FSBSL

Description
RES 0.301ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 3W 1% WW AXIAL - RWR89SR301FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 3W 1% WW AXIAL
RWR89SR301FSBSL
RES 0.301 OHM 3W 1% WW AXIAL RWR89SR301FSBSL
RES 0.301ohm 3W 1% WW AXIAL

RES 0.301ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR301FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR301FSBSL-ND
Through Hole Resistors RWR89SR301FSBSL-ND
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR301FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR301FSBSL
Wirewound Resistors 3110-RWR89SR301FSBSL
ESS-2B .301 1% RWR89SR301FS BSL

ESS-2B .301 1% RWR89SR301FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR301FSBSL RWR89SR301FSBSL-ND 3110-RWR89SR301FSBSL
Product Name RES 0.301 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1074153P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details