Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR316FRBSL

Description
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR316FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR316FRBSL-ND
Through Hole Resistors RWR89SR316FRBSL-ND
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR316FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR316FRBSL
Wirewound Resistors 3110-RWR89SR316FRBSL
ESS-2B .316 1% RWR89SR316FR BSL

ESS-2B .316 1% RWR89SR316FR BSL

Supplier's Site Datasheet
RES 0.316 OHM 3W 1% WW AXIAL - RWR89SR316FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 3W 1% WW AXIAL
RWR89SR316FRBSL
RES 0.316 OHM 3W 1% WW AXIAL RWR89SR316FRBSL
RES 0.316ohm 3W 1% WW AXIAL

RES 0.316ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR316FRBSL-ND 3110-RWR89SR316FRBSL RWR89SR316FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.316 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details