Vishay Intertechnology, Inc. RES 0.332 OHM 3W 1% WW AXIAL RWR89SR332FSRSL

Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 3W 1% WW AXIAL - RWR89SR332FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 3W 1% WW AXIAL
RWR89SR332FSRSL
RES 0.332 OHM 3W 1% WW AXIAL RWR89SR332FSRSL
RES 0.332ohm 3W 1% WW AXIAL

RES 0.332ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR332FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR332FSRSL
Wirewound Resistors 3110-RWR89SR332FSRSL
ESS-2B .332 1% RWR89SR332FS RSL

ESS-2B .332 1% RWR89SR332FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR332FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR332FSRSL-ND
Through Hole Resistors RWR89SR332FSRSL-ND
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR332FSRSL 3110-RWR89SR332FSRSL RWR89SR332FSRSL-ND
Product Name RES 0.332 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details