Vishay Intertechnology, Inc. RES 0.27 OHM 3W 1% WW AXIAL RWR89SR270FRS70

Description
RES 0.27ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.27ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 3W 1% WW AXIAL - RWR89SR270FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 3W 1% WW AXIAL
RWR89SR270FRS70
RES 0.27 OHM 3W 1% WW AXIAL RWR89SR270FRS70
RES 0.27ohm 3W 1% WW AXIAL

RES 0.27ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR270FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR270FRS70
Wirewound Resistors 3110-RWR89SR270FRS70
ESS-2B .27 1% RWR89SR270FR S70

ESS-2B .27 1% RWR89SR270FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR270FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR270FRS70-ND
Through Hole Resistors RWR89SR270FRS70-ND
270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR270FRS70 3110-RWR89SR270FRS70 RWR89SR270FRS70-ND
Product Name RES 0.27 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details