Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR324FRS70

Description
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR324FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR324FRS70-ND
Through Hole Resistors RWR89SR324FRS70-ND
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.324 OHM 3W 1% WW AXIAL - RWR89SR324FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 3W 1% WW AXIAL
RWR89SR324FRS70
RES 0.324 OHM 3W 1% WW AXIAL RWR89SR324FRS70
RES 0.324ohm 3W 1% WW AXIAL

RES 0.324ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR324FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR324FRS70
Wirewound Resistors 3110-RWR89SR324FRS70
ESS-2B .324 1% RWR89SR324FR S70

ESS-2B .324 1% RWR89SR324FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR324FRS70-ND RWR89SR324FRS70 3110-RWR89SR324FRS70
Product Name Through Hole Resistors RES 0.324 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers