Vishay Intertechnology, Inc. RES 0.432 OHM 3W 1% WW AXIAL RWR89SR432FSB12

Description
RES 0.432ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.432ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.432 OHM 3W 1% WW AXIAL - RWR89SR432FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 3W 1% WW AXIAL
RWR89SR432FSB12
RES 0.432 OHM 3W 1% WW AXIAL RWR89SR432FSB12
RES 0.432ohm 3W 1% WW AXIAL

RES 0.432ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR432FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR432FSB12-ND
Through Hole Resistors RWR89SR432FSB12-ND
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR432FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR432FSB12
Wirewound Resistors 3110-RWR89SR432FSB12
ESS-2B .432 1% RWR89SR432FS B12

ESS-2B .432 1% RWR89SR432FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR432FSB12 RWR89SR432FSB12-ND 3110-RWR89SR432FSB12
Product Name RES 0.432 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details