Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR499DSBSL

Description
ESS-2B .499 .5% RWR89SR499DS BSL
Request a Quote Datasheet
Description
ESS-2B .499 .5% RWR89SR499DS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR499DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499DSBSL
Wirewound Resistors 3110-RWR89SR499DSBSL
ESS-2B .499 .5% RWR89SR499DS BSL

ESS-2B .499 .5% RWR89SR499DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR499DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499DSBSL-ND
Through Hole Resistors RWR89SR499DSBSL-ND
499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 3W 0.5% WW AXIAL - RWR89SR499DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 0.5% WW AXIAL
RWR89SR499DSBSL
RES 0.499 OHM 3W 0.5% WW AXIAL RWR89SR499DSBSL
RES 0.499ohm 3W 0.5% WW AXIAL

RES 0.499ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR499DSBSL RWR89SR499DSBSL-ND RWR89SR499DSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.499 OHM 3W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details