Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR215FSBSL

Description
ESS-2B .215 1% RWR89SR215FS BSL
Request a Quote Datasheet
Description
ESS-2B .215 1% RWR89SR215FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR215FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR215FSBSL
Wirewound Resistors 3110-RWR89SR215FSBSL
ESS-2B .215 1% RWR89SR215FS BSL

ESS-2B .215 1% RWR89SR215FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR215FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR215FSBSL-ND
Through Hole Resistors RWR89SR215FSBSL-ND
215 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.215 OHM 3W 1% WW AXIAL - RWR89SR215FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 3W 1% WW AXIAL
RWR89SR215FSBSL
RES 0.215 OHM 3W 1% WW AXIAL RWR89SR215FSBSL
RES 0.215ohm 3W 1% WW AXIAL

RES 0.215ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR215FSBSL RWR89SR215FSBSL-ND RWR89SR215FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.215 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details