Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR301FSS70

Description
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR301FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR301FSS70-ND
Through Hole Resistors RWR89SR301FSS70-ND
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR301FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR301FSS70
Wirewound Resistors 3110-RWR89SR301FSS70
ESS-2B .301 1% RWR89SR301FS S70

ESS-2B .301 1% RWR89SR301FS S70

Supplier's Site Datasheet
RES 0.301 OHM 3W 1% WW AXIAL - RWR89SR301FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 3W 1% WW AXIAL
RWR89SR301FSS70
RES 0.301 OHM 3W 1% WW AXIAL RWR89SR301FSS70
RES 0.301ohm 3W 1% WW AXIAL

RES 0.301ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5493
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5493
Resistor,Metal Alloy,0.301Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.301Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89SR301FSS70-ND 3110-RWR89SR301FSS70 RWR89SR301FSS70 64C5493
Product Name Through Hole Resistors Wirewound Resistors RES 0.301 OHM 3W 1% WW AXIAL Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1879455-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers