Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR300FRB12

Description
ESS-2B .3 1% RWR89SR300FR B12
Request a Quote Datasheet
Description
ESS-2B .3 1% RWR89SR300FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR300FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR300FRB12
Wirewound Resistors 3110-RWR89SR300FRB12
ESS-2B .3 1% RWR89SR300FR B12

ESS-2B .3 1% RWR89SR300FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR300FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR300FRB12-ND
Through Hole Resistors RWR89SR300FRB12-ND
300 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.3 OHM 3W 1% WW AXIAL - RWR89SR300FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 3W 1% WW AXIAL
RWR89SR300FRB12
RES 0.3 OHM 3W 1% WW AXIAL RWR89SR300FRB12
RES 0.3ohm 3W 1% WW AXIAL

RES 0.3ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR300FRB12 RWR89SR300FRB12-ND RWR89SR300FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.3 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers