Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR350FSB12

Description
350 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
350 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR350FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR350FSB12-ND
Through Hole Resistors RWR89SR350FSB12-ND
350 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

350 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR350FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR350FSB12
Wirewound Resistors 3110-RWR89SR350FSB12
ESS-2B .35 1% RWR89SR350FS B12

ESS-2B .35 1% RWR89SR350FS B12

Supplier's Site Datasheet
RES 0.35 OHM 3W 1% WW AXIAL - RWR89SR350FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.35 OHM 3W 1% WW AXIAL
RWR89SR350FSB12
RES 0.35 OHM 3W 1% WW AXIAL RWR89SR350FSB12
RES 0.35ohm 3W 1% WW AXIAL

RES 0.35ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR350FSB12-ND 3110-RWR89SR350FSB12 RWR89SR350FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.35 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3500 ohms 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details