Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR162FRRSL

Description
ESS-2B .162 1% RWR89SR162FR RSL
Request a Quote Datasheet
Description
ESS-2B .162 1% RWR89SR162FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR162FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR162FRRSL
Wirewound Resistors 3110-RWR89SR162FRRSL
ESS-2B .162 1% RWR89SR162FR RSL

ESS-2B .162 1% RWR89SR162FR RSL

Supplier's Site Datasheet
RES 0.162 OHM 3W 1% WW AXIAL - RWR89SR162FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 3W 1% WW AXIAL
RWR89SR162FRRSL
RES 0.162 OHM 3W 1% WW AXIAL RWR89SR162FRRSL
RES 0.162ohm 3W 1% WW AXIAL

RES 0.162ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR162FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR162FRRSL-ND
Through Hole Resistors RWR89SR162FRRSL-ND
162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR162FRRSL RWR89SR162FRRSL RWR89SR162FRRSL-ND
Product Name Wirewound Resistors RES 0.162 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers