Vishay Intertechnology, Inc. RES 0.18 OHM 3W 1% WW AXIAL RWR89SR180FSS73

Description
RES 0.18ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.18ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 3W 1% WW AXIAL - RWR89SR180FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 3W 1% WW AXIAL
RWR89SR180FSS73
RES 0.18 OHM 3W 1% WW AXIAL RWR89SR180FSS73
RES 0.18ohm 3W 1% WW AXIAL

RES 0.18ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR180FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR180FSS73
Wirewound Resistors 3110-RWR89SR180FSS73
ESS-2B .18 1% RWR89SR180FS S73

ESS-2B .18 1% RWR89SR180FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR180FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR180FSS73-ND
Through Hole Resistors RWR89SR180FSS73-ND
180 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR180FSS73 3110-RWR89SR180FSS73 RWR89SR180FSS73-ND
Product Name RES 0.18 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers