Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR499DRS73

Description
ESS-2B .499 .5% RWR89SR499DR S73
Request a Quote Datasheet
Description
ESS-2B .499 .5% RWR89SR499DR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR499DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499DRS73
Wirewound Resistors 3110-RWR89SR499DRS73
ESS-2B .499 .5% RWR89SR499DR S73

ESS-2B .499 .5% RWR89SR499DR S73

Supplier's Site Datasheet
RES 0.499 OHM 3W 0.5% WW AXIAL - RWR89SR499DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 0.5% WW AXIAL
RWR89SR499DRS73
RES 0.499 OHM 3W 0.5% WW AXIAL RWR89SR499DRS73
RES 0.499ohm 3W 0.5% WW AXIAL

RES 0.499ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR499DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499DRS73-ND
Through Hole Resistors RWR89SR499DRS73-ND
499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR499DRS73 RWR89SR499DRS73 RWR89SR499DRS73-ND
Product Name Wirewound Resistors RES 0.499 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers