Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR357FSB12

Description
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR357FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR357FSB12-ND
Through Hole Resistors RWR89SR357FSB12-ND
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.357 OHM 3W 1% WW AXIAL - RWR89SR357FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 3W 1% WW AXIAL
RWR89SR357FSB12
RES 0.357 OHM 3W 1% WW AXIAL RWR89SR357FSB12
RES 0.357ohm 3W 1% WW AXIAL

RES 0.357ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR357FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR357FSB12
Wirewound Resistors 3110-RWR89SR357FSB12
ESS-2B .357 1% RWR89SR357FS B12

ESS-2B .357 1% RWR89SR357FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR357FSB12-ND RWR89SR357FSB12 3110-RWR89SR357FSB12
Product Name Through Hole Resistors RES 0.357 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3570 ohms 0.3570 ohms 0.3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers