Vishay Intertechnology, Inc. RES 0.383 OHM 3W 1% WW AXIAL RWR89SR383FSRSL

Description
RES 0.383ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 3W 1% WW AXIAL - RWR89SR383FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 3W 1% WW AXIAL
RWR89SR383FSRSL
RES 0.383 OHM 3W 1% WW AXIAL RWR89SR383FSRSL
RES 0.383ohm 3W 1% WW AXIAL

RES 0.383ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR383FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR383FSRSL
Wirewound Resistors 3110-RWR89SR383FSRSL
ESS-2B .383 1% RWR89SR383FS RSL

ESS-2B .383 1% RWR89SR383FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR383FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR383FSRSL-ND
Through Hole Resistors RWR89SR383FSRSL-ND
383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR383FSRSL 3110-RWR89SR383FSRSL RWR89SR383FSRSL-ND
Product Name RES 0.383 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C104R7JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details