Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR365FRBSL

Description
365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR365FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR365FRBSL-ND
Through Hole Resistors RWR89SR365FRBSL-ND
365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR365FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR365FRBSL
Wirewound Resistors 3110-RWR89SR365FRBSL
ESS-2B .365 1% RWR89SR365FR BSL

ESS-2B .365 1% RWR89SR365FR BSL

Supplier's Site Datasheet
RES 0.365 OHM 3W 1% WW AXIAL - RWR89SR365FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 3W 1% WW AXIAL
RWR89SR365FRBSL
RES 0.365 OHM 3W 1% WW AXIAL RWR89SR365FRBSL
RES 0.365ohm 3W 1% WW AXIAL

RES 0.365ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR365FRBSL-ND 3110-RWR89SR365FRBSL RWR89SR365FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.365 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details