Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR392FSS70

Description
ESS-2B .392 1% RWR89SR392FS S70
Request a Quote Datasheet
Description
ESS-2B .392 1% RWR89SR392FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR392FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR392FSS70
Wirewound Resistors 3110-RWR89SR392FSS70
ESS-2B .392 1% RWR89SR392FS S70

ESS-2B .392 1% RWR89SR392FS S70

Supplier's Site Datasheet
RES 0.392 OHM 3W 1% WW AXIAL - RWR89SR392FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 3W 1% WW AXIAL
RWR89SR392FSS70
RES 0.392 OHM 3W 1% WW AXIAL RWR89SR392FSS70
RES 0.392ohm 3W 1% WW AXIAL

RES 0.392ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR392FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR392FSS70-ND
Through Hole Resistors RWR89SR392FSS70-ND
392 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR392FSS70 RWR89SR392FSS70 RWR89SR392FSS70-ND
Product Name Wirewound Resistors RES 0.392 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details