Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR412FSBSL

Description
ESS-2B .412 1% RWR89SR412FS BSL
Request a Quote Datasheet
Description
ESS-2B .412 1% RWR89SR412FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR412FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR412FSBSL
Wirewound Resistors 3110-RWR89SR412FSBSL
ESS-2B .412 1% RWR89SR412FS BSL

ESS-2B .412 1% RWR89SR412FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR412FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR412FSBSL-ND
Through Hole Resistors RWR89SR412FSBSL-ND
412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.412 OHM 3W 1% WW AXIAL - RWR89SR412FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 3W 1% WW AXIAL
RWR89SR412FSBSL
RES 0.412 OHM 3W 1% WW AXIAL RWR89SR412FSBSL
RES 0.412ohm 3W 1% WW AXIAL

RES 0.412ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR412FSBSL RWR89SR412FSBSL-ND RWR89SR412FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.412 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4120 ohms 0.4120 ohms 0.4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details