Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR487FRB12

Description
487 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
487 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR487FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR487FRB12-ND
Through Hole Resistors RWR89SR487FRB12-ND
487 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.487 OHM 3W 1% WW AXIAL - RWR89SR487FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 3W 1% WW AXIAL
RWR89SR487FRB12
RES 0.487 OHM 3W 1% WW AXIAL RWR89SR487FRB12
RES 0.487ohm 3W 1% WW AXIAL

RES 0.487ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR487FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR487FRB12
Wirewound Resistors 3110-RWR89SR487FRB12
ESS-2B .487 1% RWR89SR487FR B12

ESS-2B .487 1% RWR89SR487FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR487FRB12-ND RWR89SR487FRB12 3110-RWR89SR487FRB12
Product Name Through Hole Resistors RES 0.487 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details