Vishay Intertechnology, Inc. RES 0.267 OHM 3W 1% WW AXIAL RWR89SR267FSRSL

Description
RES 0.267ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.267ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.267 OHM 3W 1% WW AXIAL - RWR89SR267FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 3W 1% WW AXIAL
RWR89SR267FSRSL
RES 0.267 OHM 3W 1% WW AXIAL RWR89SR267FSRSL
RES 0.267ohm 3W 1% WW AXIAL

RES 0.267ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR267FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR267FSRSL
Wirewound Resistors 3110-RWR89SR267FSRSL
ESS-2B .267 1% RWR89SR267FS RSL

ESS-2B .267 1% RWR89SR267FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR267FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR267FSRSL-ND
Through Hole Resistors RWR89SR267FSRSL-ND
267 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR267FSRSL 3110-RWR89SR267FSRSL RWR89SR267FSRSL-ND
Product Name RES 0.267 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2670 ohms 0.2670 ohms 0.2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers